MaxLinear, Inc.
Telecom
GPY211B1VC-LNHC
Description
GPY211B1VC-LNHC
Request a Quote
Email Supplier
Datasheet
Description
GPY211B1VC-LNHC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
1016-GPY211B1VC-LNHC-ND |
|
Product Name
|
Telecom |
|
Supply Voltage
|
3.3V
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wi-Fi / WiMAX / Wi-Mesh
Features
RoHS
Supply Voltage
5V
View Details
Device Type
Transceiver
Interface
USB
Operating Frequency
2400 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details