Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits(ICs)
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Mounting Style: SMD/SMT
Function: Ethernet
Manufacturer: MaxLinear, Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Integrated Circuits(ICs) |