Manufacturer: Exar Corporation
Win Source Part Number: 144507-CLC4601ISO14X
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 550MHz
Amplifier Type: Current Feedback
Slew Rate: 1500 V/μs
Voltage - Input Offset: 2.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V
Operating Supply Current: 20.8mA
Channel Output Current: 52mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 4 Circuit 14-SOIC
Current Feedback Amplifier 4 Circuit 14-SOIC
IC OPAMP CFA 4 CIRCUIT 14SOIC
IC OPAMP CFA 4 CIRCUIT 14SOIC
Current Feedback Amplifier 4 Circuit 14-SOIC
IC OPAMP CFA 4 CIRCUIT 14SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 144507-CLC4601ISO14X | 1016-1954-2-ND | CLC4601ISO14X | CLC4601ISO14X | CLC4601ISO14X | CLC4601ISO14X |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4601ISO14X | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 8 to 12 volts | 8 volts | 8 volts | |||
| Source Current (IS) | 20.8 milliamps | 20.8 milliamps | 20.8 milliamps | 20.8 milliamps | ||
| VOS | 2.7 millivolts | 2.7 millivolts | 2.7 millivolts | |||
| Slew Rate | 1500 V/µs | 1500 V/µs | 1500 V/µs | 1500 V/µs | 0.0015 V/µs | |
| Bandwidth | 550 MHz | 550 MHz | 550 MHz |