MaxLinear, Inc. Quad 40V Operational Amplifier IC CLC4050ISO14X

Description
IC OPAMP 40V QUAD LP 14SOIC Product overview: CLC4050ISO14X from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC4050ISO14X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP 40V QUAD LP 14SOIC Product overview: CLC4050ISO14X from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC4050ISO14X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 40V Operational Amplifier IC - 687-CLC4050ISO14X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 40V Operational Amplifier IC
687-CLC4050ISO14X
Quad 40V Operational Amplifier IC 687-CLC4050ISO14X
IC OPAMP 40V QUAD LP 14SOIC Product overview: CLC4050ISO14X from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC4050ISO14X can be used for catalog matching and distributor lookup.

IC OPAMP 40V QUAD LP 14SOIC Product overview: CLC4050ISO14X from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC4050ISO14X can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4050ISO14X - 1029411-CLC4050ISO14X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4050ISO14X
1029411-CLC4050ISO14X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4050ISO14X 1029411-CLC4050ISO14X
Manufacturer: Exar Corporation Win Source Part Number: 1029411-CLC4050ISO14 X Packaging: Reel - TR Number of Circuits: 4 Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3 V to 36 V Operating Supply Current: 500μA Gain Bandwidth Product (GBP): 550kHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 1029411-CLC4050ISO14X
Packaging: Reel - TR
Number of Circuits: 4
Amplifier Type: Voltage Feedback
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 3 V to 36 V
Operating Supply Current: 500μA
Gain Bandwidth Product (GBP): 550kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC4050ISO14X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC4050ISO14X
Instrumentation, OP Amps, Buffer Amps CLC4050ISO14X
Voltage Feedback Amplifier 4 Circuit 14-SOIC

Voltage Feedback Amplifier 4 Circuit 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4050ISO14X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC4050ISO14X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC4050ISO14X
IC OPAMP VFB 4 CIRCUIT 14SOIC

IC OPAMP VFB 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-CLC4050ISO14X 1029411-CLC4050ISO14X CLC4050ISO14X CLC4050ISO14X
Product Name Quad 40V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4050ISO14X Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package Type Reel - TR SOIC; 14-SOIC (0.154\", 3.90mm Width)
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 0.5000 milliamps 1 milliamps 1 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 0.0200 µA 0.0200 µA
Unlock Full Specs
to access all available technical data