The CLC4011ITP14MTR is a quad voltage feedback amplifier designed for low power and cost-sensitive applications. It operates within a supply voltage range of 2.5V to 5.5V and consumes only 136OºA of supply current per amplifier. The device features a rail-to-rail output swing, allowing it to output voltages within 20mV of the supply rails, and has an input voltage range that exceeds the rails by more than 250mV. With a small signal bandwidth of 4.9MHz and a slew rate of 5.3V/Oºs, the CLC4011ITP14MTR is suitable for high-speed applications. It exhibits low input voltage noise of 21nV/,àöHz and a total harmonic distortion of 0.03% at 10kHz, making it effective for signal conditioning tasks. The amplifier is fully specified for operation at temperatures ranging from -40°C to 125°C, ensuring reliability in various environments. This product is particularly well-suited for portable and battery-powered applications, including mobile communications, active filters, and medical instrumentation.
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP VFB 4 CIRCUIT 14TSSOP
IC OPAMP VFB 4 CIRCUIT 14TSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1016-2027-2-ND | CLC4011ITP14MTR | CLC4011ITP14MTR | CLC4011ITP14MTR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.1360 milliamps | 0.1360 milliamps | 0.1360 milliamps | |
| Slew Rate | 9 V/µs | 9.00E-6 V/µs | 9 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |