MaxLinear, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4011ITP14 CLC4011ITP14

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 915510-CLC4011ITP14 Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 915510-CLC4011ITP14 Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4011ITP14 - 915510-CLC4011ITP14 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4011ITP14
915510-CLC4011ITP14
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4011ITP14 915510-CLC4011ITP14
Manufacturer: MaxLinear Inc Win Source Part Number: 915510-CLC4011ITP14 Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited)

Manufacturer: MaxLinear Inc
Win Source Part Number: 915510-CLC4011ITP14
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4011ITP14 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC4011ITP14
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC4011ITP14
IC OPAMP VFB 4 CIRCUIT 14TSSOP

IC OPAMP VFB 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC4011ITP14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC4011ITP14
Instrumentation, OP Amps, Buffer Amps CLC4011ITP14
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 915510-CLC4011ITP14 CLC4011ITP14 CLC4011ITP14
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4011ITP14 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 14-TSSOP SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Source Current (IS) 0.1360 milliamps 0.1360 milliamps
Bandwidth 3 MHz 3 MHz
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051206Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
IC CLK BUFFER 2:10 1.1GHZ 32QFN - 815-CDCLVD110ARHBT - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Audio Amplifier ICs - 2449821 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details