The CLC4011ISO14MTR is a quad voltage feedback operational amplifier designed for low power and cost-sensitive applications. It operates within a supply voltage range of 2.5V to 5.5V and consumes only 136OºA of supply current per amplifier at 2.7V. The amplifier features a small signal bandwidth of 4.9MHz and a slew rate of 5.3V/Oºs, making it suitable for high-speed applications. This device supports rail-to-rail output swing, achieving output voltages within 20mV of the supply rails, and has an input voltage range that exceeds the supply rails by more than 250mV. The CLC4011ISO14MTR is specified for operation over a temperature range of -40°C to 125°C, ensuring reliability in various environments. It is particularly well-suited for battery-powered devices, mobile communications, and signal conditioning applications. The package type is SOIC-14, and it is available in a green version, compliant with environmental standards.
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC Product overview: CLC4011ISO14MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC4011ISO14MTR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1016-2026-1-ND | 687-CLC4011ISO14MTR | CLC4011ISO14MTR | CLC4011ISO14MTR | CLC4011ISO14MTR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.1360 milliamps | 0.1360 milliamps | 0.1360 milliamps | ||
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |