Manufacturer: MaxLinear, Inc.
Win Source Part Number: 804609-CLC4007ISO14X
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Output Type: Rail-to-Rail
-3db Bandwidth: 85MHz
Amplifier Type: Voltage Feedback
Slew Rate: 220V/μs
Gain Bandwidth Product: 250MHz
Current - Input Bias: 1.4μA
Voltage - Input Offset: 500μV
Current - Supply: 2.6mA
Current - Output / Channel: 100mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 12.6V, ±1.35V ~ 6.3V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC Product overview: CLC4007ISO14X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC4007ISO14X can be used for catalog matching and distributor lookup.
IC OPAMP VFB 4 CIRCUIT 14SOIC
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 804609-CLC4007ISO14X | 1016-1952-2-ND | 687-CLC4007ISO14X | CLC4007ISO14X | CLC4007ISO14X | CLC4007ISO14X |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4007ISO14X | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Single-Supply | Rail-Rail-Out | ||||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | ||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||
| IBIAS | 1.4 µA | 1.3 µA | ||||
| GBW | 250 MHz | 260 MHz |