MaxLinear, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC3601ISO14MTR

Description
Win Source Part Number: 1112862-CLC3601ISO14 MTR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 250 Mounting: SMD (SMT) -3db Bandwidth: 550 MHz Amplifier Type: Current Feedback Slew Rate: 1500V/µs Gain Bandwidth Product: 550 MHz Current - Input Bias: 2.6 µA Voltage - Input Offset: 2.7 mV Current - Supply: 20.8mA (x3 Channels) Current - Output / Channel: 52 mA Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: MaxLinear, Inc. Product Status: Obsolete Voltage - Supply Span (Min): 8 V Voltage - Supply Span (Max): 12 V
Request a Quote Datasheet
Description
Win Source Part Number: 1112862-CLC3601ISO14 MTR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 250 Mounting: SMD (SMT) -3db Bandwidth: 550 MHz Amplifier Type: Current Feedback Slew Rate: 1500V/µs Gain Bandwidth Product: 550 MHz Current - Input Bias: 2.6 µA Voltage - Input Offset: 2.7 mV Current - Supply: 20.8mA (x3 Channels) Current - Output / Channel: 52 mA Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: MaxLinear, Inc. Product Status: Obsolete Voltage - Supply Span (Min): 8 V Voltage - Supply Span (Max): 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1112862-CLC3601ISO14MTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1112862-CLC3601ISO14MTR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1112862-CLC3601ISO14MTR
Win Source Part Number: 1112862-CLC3601ISO14 MTR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 3 Standard Package: 250 Mounting: SMD (SMT) -3db Bandwidth: 550 MHz Amplifier Type: Current Feedback Slew Rate: 1500V/µs Gain Bandwidth Product: 550 MHz Current - Input Bias: 2.6 µA Voltage - Input Offset: 2.7 mV Current - Supply: 20.8mA (x3 Channels) Current - Output / Channel: 52 mA Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: MaxLinear, Inc. Product Status: Obsolete Voltage - Supply Span (Min): 8 V Voltage - Supply Span (Max): 12 V

Win Source Part Number: 1112862-CLC3601ISO14MTR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 3
Standard Package: 250
Mounting: SMD (SMT)
-3db Bandwidth: 550 MHz
Amplifier Type: Current Feedback
Slew Rate: 1500V/µs
Gain Bandwidth Product: 550 MHz
Current - Input Bias: 2.6 µA
Voltage - Input Offset: 2.7 mV
Current - Supply: 20.8mA (x3 Channels)
Current - Output / Channel: 52 mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: MaxLinear, Inc.
Product Status: Obsolete
Voltage - Supply Span (Min): 8 V
Voltage - Supply Span (Max): 12 V

Buy Now Datasheet
SOIC Operational Amplifier IC - 687-CLC3601ISO14MTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Operational Amplifier IC
687-CLC3601ISO14MTR
SOIC Operational Amplifier IC 687-CLC3601ISO14MTR
IC OPAMP CFA 3 CIRCUIT 14SOIC / Current Feedback Amplifier 3 Circuit 14-SOIC Product overview: CLC3601ISO14MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC3601ISO14MTR can be used for catalog matching and distributor lookup.

IC OPAMP CFA 3 CIRCUIT 14SOIC / Current Feedback Amplifier 3 Circuit 14-SOIC Product overview: CLC3601ISO14MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC3601ISO14MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC3601ISO14MTR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC3601ISO14MTR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC3601ISO14MTR
IC OPAMP CFA 3 CIRCUIT 14SOIC

IC OPAMP CFA 3 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC3601ISO14MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC3601ISO14MTR
Instrumentation, OP Amps, Buffer Amps CLC3601ISO14MTR
Current Feedback Amplifier 3 Circuit 14-SOIC

Current Feedback Amplifier 3 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1112862-CLC3601ISO14MTR 687-CLC3601ISO14MTR CLC3601ISO14MTR CLC3601ISO14MTR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 20.8 milliamps 20.8 milliamps 20.8 milliamps
VOS 2.7 millivolts 2.7 millivolts
IBIAS 2.6 µA 2.6 µA
GBW 550 MHz 550 MHz
Slew Rate 1500 V/µs 1500 V/µs 1500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787IS8#TRPBF - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 2412889 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Car Audio
View Details