Manufacturer: Cadeka Microcircuits LLC.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145063-CLC3600ISO14
Frequency: 300 MHz
Gain: 1 dB
Number of Pins: 14
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1145063-CLC3600ISO14 |
| Product Name | Custom Parts - Custom Parts (B - D) - CLC3600ISO14 |