The CLC2605ISO8MTR is a dual high-performance current feedback amplifier from Lingto Electronic Limited, designed for applications requiring high-speed performance. It features a unity gain bandwidth of 1.5GHz and a -3dB bandwidth of 1.2GHz at a gain of 2. The amplifier offers a slew rate of 2,500V/Oºs and low input voltage noise of 3.7nV/,àöHz, making it suitable for high-definition video and imaging applications. The device operates from ±5V or +5V supplies and is fully specified for a temperature range of -40°C to +85°C. It includes a fast enable/disable feature, allowing for power savings during operation. The CLC2605ISO8MTR is packaged in an 8-lead SOIC format and is compliant with RoHS standards. Its robust output current capability of 120mA enables it to drive multiple video loads effectively. This amplifier is ideal for use in video line drivers, ADC buffers, and high-speed instrumentation.
Current Feedback Amplifier 2 Circuit 8-SOIC
Current Feedback Amplifier 2 Circuit 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CLC2605ISO8MTR-ND | CLC2605ISO8MTR | CLC2605ISO8MTR | CLC2605ISO8MTR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 12 milliamps | 12 milliamps | 12 milliamps | |
| Slew Rate | 2500 V/µs | 2500 V/µs | 0.0025 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | -40degC ~ 85degC | |
| Standards | RoHS |