MaxLinear, Inc. Linear - Linear - Comparators - CLC2550ISO8X CLC2550ISO8X

Description
Manufacturer: Exar Corporation Win Source Part Number: 1029410-CLC2550ISO8X Type: General Purpose Number of Elements: 2 Current - Quiescent (Max): 1.7mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1029410-CLC2550ISO8X Type: General Purpose Number of Elements: 2 Current - Quiescent (Max): 1.7mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - CLC2550ISO8X - CLC2550ISO8X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - CLC2550ISO8X
CLC2550ISO8X
Linear - Linear - Comparators - CLC2550ISO8X CLC2550ISO8X
Manufacturer: Exar Corporation Win Source Part Number: 1029410-CLC2550ISO8X Type: General Purpose Number of Elements: 2 Current - Quiescent (Max): 1.7mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1029410-CLC2550ISO8X
Type: General Purpose
Number of Elements: 2
Current - Quiescent (Max): 1.7mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number CLC2550ISO8X
Product Name Linear - Linear - Comparators - CLC2550ISO8X
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT521SC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
Dual 4-Bit Comparator - 5133/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details