MaxLinear, Inc. 6.8MHZ Operational Amplifier IC CLC2059ISO8X

Description
IC OPAMP VFB 6.8MHZ 8SOIC Product overview: CLC2059ISO8X from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.8MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2059ISO8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP VFB 6.8MHZ 8SOIC Product overview: CLC2059ISO8X from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.8MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2059ISO8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8MHZ Operational Amplifier IC - 687-CLC2059ISO8X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8MHZ Operational Amplifier IC
687-CLC2059ISO8X
6.8MHZ Operational Amplifier IC 687-CLC2059ISO8X
IC OPAMP VFB 6.8MHZ 8SOIC Product overview: CLC2059ISO8X from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.8MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2059ISO8X can be used for catalog matching and distributor lookup.

IC OPAMP VFB 6.8MHZ 8SOIC Product overview: CLC2059ISO8X from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.8MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2059ISO8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2059ISO8X - 1029409-CLC2059ISO8X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2059ISO8X
1029409-CLC2059ISO8X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2059ISO8X 1029409-CLC2059ISO8X
Manufacturer: Exar Corporation Win Source Part Number: 1029409-CLC2059ISO8X Number of Circuits: 2 -3db Bandwidth: 6.8MHz Amplifier Type: Voltage Feedback Slew Rate: 7 V/μs Current - Input Bias: 150nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 3mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 15MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1029409-CLC2059ISO8X
Number of Circuits: 2
-3db Bandwidth: 6.8MHz
Amplifier Type: Voltage Feedback
Slew Rate: 7 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2059ISO8X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC2059ISO8X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC2059ISO8X
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC2059ISO8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC2059ISO8X
Instrumentation, OP Amps, Buffer Amps CLC2059ISO8X
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-CLC2059ISO8X 1029409-CLC2059ISO8X CLC2059ISO8X CLC2059ISO8X
Product Name 6.8MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2059ISO8X Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Slew Rate 7 V/µs 7 V/µs 7 V/µs
Bandwidth 6.8 MHz 15 MHz 6.8 MHz 6.8 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 3 milliamps 3 milliamps 3 milliamps
Unlock Full Specs
to access all available technical data