MaxLinear, Inc. Operational Amplifier IC CLC2023ISO8MTR

Description
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: CLC2023ISO8MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2023ISO8MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: CLC2023ISO8MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2023ISO8MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-CLC2023ISO8MTR
Operational Amplifier IC 687-CLC2023ISO8MTR
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: CLC2023ISO8MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2023ISO8MTR can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: CLC2023ISO8MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2023ISO8MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2023ISO8MTR - 915509-CLC2023ISO8MTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2023ISO8MTR
915509-CLC2023ISO8MTR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2023ISO8MTR 915509-CLC2023ISO8MTR
Manufacturer: MaxLinear Inc Win Source Part Number: 915509-CLC2023ISO8MT R Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited)

Manufacturer: MaxLinear Inc
Win Source Part Number: 915509-CLC2023ISO8MTR
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC2023ISO8MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC2023ISO8MTR
Integrated Circuits (ICs) - Linear - Amplifiers CLC2023ISO8MTR
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2023ISO8MTR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC2023ISO8MTR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC2023ISO8MTR
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC2023ISO8MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC2023ISO8MTR
Instrumentation, OP Amps, Buffer Amps CLC2023ISO8MTR
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-CLC2023ISO8MTR 915509-CLC2023ISO8MTR CLC2023ISO8MTR CLC2023ISO8MTR CLC2023ISO8MTR
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2023ISO8MTR Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Slew Rate 12 V/µs 1.20E-5 V/µs 12 V/µs
Bandwidth 55 MHz 25 MHz 25 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOIC; 8-SOIC -40degC ~ 85degC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Removed Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 8287637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers