IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: CLC2023IMP8X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2023IMP8X can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 800587-CLC2023IMP8X
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
-3db Bandwidth: 25MHz
Amplifier Type: Voltage Feedback
Slew Rate: 12V/μs
Gain Bandwidth Product: 55MHz
Current - Input Bias: 300nA
Voltage - Input Offset: 50μV
Current - Supply: 2.2mA
Current - Output / Channel: 60mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 12V, ±1.25V ~ 6V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-CLC2023IMP8X | CLC2023IMP8X-ND | 800587-CLC2023IMP8X | CLC2023IMP8X | CLC2023IMP8X | CLC2023IMP8X |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2023IMP8X | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 12 V/µs | 12 V/µs | 12 V/µs | 1.20E-5 V/µs | 12 V/µs | |
| Bandwidth | 55 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | -40degC ~ 85degC | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Features | Rail-Rail-Out | Single-Supply |