Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: CLC2011ISO8X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2011ISO8X can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 039919-CLC2011ISO8X
Number of Circuits: 2
Output Type: Rail-to-Rail
-3db Bandwidth: 3MHz
Amplifier Type: Voltage Feedback
Slew Rate: 9 V/μs
Current - Input Bias: 90nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 160μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.5MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CLC2011ISO8X-ND | 687-CLC2011ISO8X | 039919-CLC2011ISO8X | CLC2011ISO8X | CLC2011ISO8X | CLC2011ISO8X |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2011ISO8X | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.1360 milliamps | 0.1600 milliamps | 0.1360 milliamps | 0.1360 milliamps | ||
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | 9 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | -40degC ~ 85degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |