Manufacturer: Exar Corporation
Win Source Part Number: 1029405-CLC2011IMP8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 3MHz
Amplifier Type: Voltage Feedback
Slew Rate: 9 V/μs
Current - Input Bias: 90nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 160μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.5MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: CLC2011IMP8X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2011IMP8X can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1029405-CLC2011IMP8X | 1016-1949-2-ND | 687-CLC2011IMP8X | CLC2011IMP8X | CLC2011IMP8X | CLC2011IMP8X |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2011IMP8X | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.5 to 5.5 volts | |||||
| Source Current (IS) | 0.1600 milliamps | 0.1360 milliamps | 0.1360 milliamps | 0.1360 milliamps | ||
| VOS | 1.5 millivolts | 0.5000 millivolts | ||||
| IBIAS | 0.0900 µA | 0.0900 µA | ||||
| GBW | 2.5 MHz | 2.5 MHz |