Manufacturer: Exar Corporation
Win Source Part Number: 820583-CLC2009ISO8
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: CLC2009ISO8 from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2009ISO8 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 820583-CLC2009ISO8 | 687-CLC2009ISO8 | CLC2009ISO8-ND | CLC2009ISO8 | CLC2009ISO8 | CLC2009ISO8 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2009ISO8 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 27 V/µs | 27 V/µs | 2.70E-5 V/µs | 27 V/µs | ||
| Bandwidth | 20 MHz | 18 MHz | 18 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | -40degC ~ 85degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 0.1850 milliamps | 0.1850 milliamps | 0.1850 milliamps |