MaxLinear, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8MTR CLC2008ISO8MTR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1029402-CLC2008ISO8M TR Number of Circuits: 2 Output Type: Rail-to-Rail -3db Bandwidth: 35MHz Amplifier Type: General Purpose Slew Rate: 50 V/μs Current - Input Bias: 1.2μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 505μA Channel Output Current: 15mA Gain Bandwidth Product (GBP): 33MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1029402-CLC2008ISO8M TR Number of Circuits: 2 Output Type: Rail-to-Rail -3db Bandwidth: 35MHz Amplifier Type: General Purpose Slew Rate: 50 V/μs Current - Input Bias: 1.2μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 505μA Channel Output Current: 15mA Gain Bandwidth Product (GBP): 33MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8MTR - 1029402-CLC2008ISO8MTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8MTR
1029402-CLC2008ISO8MTR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8MTR 1029402-CLC2008ISO8MTR
Manufacturer: Exar Corporation Win Source Part Number: 1029402-CLC2008ISO8M TR Number of Circuits: 2 Output Type: Rail-to-Rail -3db Bandwidth: 35MHz Amplifier Type: General Purpose Slew Rate: 50 V/μs Current - Input Bias: 1.2μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 505μA Channel Output Current: 15mA Gain Bandwidth Product (GBP): 33MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1029402-CLC2008ISO8MTR
Number of Circuits: 2
Output Type: Rail-to-Rail
-3db Bandwidth: 35MHz
Amplifier Type: General Purpose
Slew Rate: 50 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 505μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 33MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
35MHZ Operational Amplifier IC - 687-CLC2008ISO8MTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35MHZ Operational Amplifier IC
687-CLC2008ISO8MTR
35MHZ Operational Amplifier IC 687-CLC2008ISO8MTR
IC OPAMP GP RR 35MHZ 8SOIC Product overview: CLC2008ISO8MTR from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2008ISO8MTR can be used for catalog matching and distributor lookup.

IC OPAMP GP RR 35MHZ 8SOIC Product overview: CLC2008ISO8MTR from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2008ISO8MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC2008ISO8MTR
Instrumentation, OP Amps, Buffer Amps CLC2008ISO8MTR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8MTR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC2008ISO8MTR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC2008ISO8MTR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1029402-CLC2008ISO8MTR 687-CLC2008ISO8MTR CLC2008ISO8MTR CLC2008ISO8MTR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8MTR 35MHZ Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.5 to 5.5 volts
Source Current (IS) 0.5050 milliamps 0.5050 milliamps 0.5050 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 1.2 µA 1.2 µA
GBW 33 MHz 33 MHz
Unlock Full Specs
to access all available technical data