MaxLinear, Inc. Instrumentation, Op Amps, Buffer Amps CLC2007IMP8MTR

Description
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Request a Quote Datasheet
Description
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 1016-2018-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
1016-2018-2-ND
Instrumentation, Op Amps, Buffer Amps 1016-2018-2-ND
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-CLC2007IMP8MTR
Operational Amplifier IC 687-CLC2007IMP8MTR
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: CLC2007IMP8MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2007IMP8MTR can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 2 CIRC 8MSOP Product overview: CLC2007IMP8MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2007IMP8MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2007IMP8MTR - 915505-CLC2007IMP8MTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2007IMP8MTR
915505-CLC2007IMP8MTR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2007IMP8MTR 915505-CLC2007IMP8MTR
Manufacturer: MaxLinear Inc Win Source Part Number: 915505-CLC2007IMP8MT R Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 1016-2018-1, 1016-2018-2, 1016-2018-6

Manufacturer: MaxLinear Inc
Win Source Part Number: 915505-CLC2007IMP8MTR
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 1016-2018-1, 1016-2018-2, 1016-2018-6

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC2007IMP8MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC2007IMP8MTR
Instrumentation, OP Amps, Buffer Amps CLC2007IMP8MTR
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2007IMP8MTR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC2007IMP8MTR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC2007IMP8MTR
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP

IC VOLTAGE FEEDBACK 2 CIRC 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC2007IMP8MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC2007IMP8MTR
Integrated Circuits (ICs) - Linear - Amplifiers CLC2007IMP8MTR
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP

IC VOLTAGE FEEDBACK 2 CIRC 8MSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1016-2018-2-ND 687-CLC2007IMP8MTR 915505-CLC2007IMP8MTR CLC2007IMP8MTR CLC2007IMP8MTR CLC2007IMP8MTR
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2007IMP8MTR Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 2.6 milliamps 2.6 milliamps 2.6 milliamps
Slew Rate 225 V/µs 225 V/µs 225 V/µs 2.25E-4 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tape & Reel (TR) SOP; MSOP; 8-MSOP SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-MSOP
Unlock Full Specs
to access all available technical data