MaxLinear, Inc. Operational Amplifier IC CLC2005ISO8X

Description
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: CLC2005ISO8X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2005ISO8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: CLC2005ISO8X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2005ISO8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-CLC2005ISO8X
Operational Amplifier IC 687-CLC2005ISO8X
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: CLC2005ISO8X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2005ISO8X can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: CLC2005ISO8X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2005ISO8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2005ISO8X - 013161-CLC2005ISO8X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2005ISO8X
013161-CLC2005ISO8X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2005ISO8X 013161-CLC2005ISO8X
Manufacturer: Exar Corporation Win Source Part Number: 013161-CLC2005ISO8X Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 260MHz Amplifier Type: Voltage Feedback Slew Rate: 145 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 1.4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.2mA Channel Output Current: 55mA Gain Bandwidth Product (GBP): 90MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 013161-CLC2005ISO8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 260MHz
Amplifier Type: Voltage Feedback
Slew Rate: 145 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1.4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.2mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 90MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 1016-1947-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
1016-1947-2-ND
Instrumentation, Op Amps, Buffer Amps 1016-1947-2-ND
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2005ISO8X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC2005ISO8X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC2005ISO8X
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC2005ISO8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC2005ISO8X
Integrated Circuits (ICs) - Linear - Amplifiers CLC2005ISO8X
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - CLC2005ISO8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC2005ISO8X
Instrumentation, OP Amps, Buffer Amps CLC2005ISO8X
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-CLC2005ISO8X 013161-CLC2005ISO8X 1016-1947-2-ND CLC2005ISO8X CLC2005ISO8X CLC2005ISO8X
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2005ISO8X Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Slew Rate 145 V/µs 145 V/µs 145 V/µs 1.45E-4 V/µs 145 V/µs
Bandwidth 90 MHz 90 MHz 260 MHz 260 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" -40degC ~ 85degC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage (VS) 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data