Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer: Exar Corporation
Win Source Part Number: 1029400-CLC2005IMP8X
Number of Circuits: 2
Output Type: Rail-to-Rail
-3db Bandwidth: 90MHz
Amplifier Type: Voltage Feedback
Slew Rate: 145 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1.4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 4.2mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 260MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CLC2005IMP8X-ND | 1029400-CLC2005IMP8X | CLC2005IMP8X | CLC2005IMP8X | CLC2005IMP8X |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2005IMP8X | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 4.2 milliamps | 4.2 milliamps | 4.2 milliamps | 4.2 milliamps | |
| Slew Rate | 145 V/µs | 145 V/µs | 1.45E-4 V/µs | 145 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | -40degC ~ 85degC | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |