Manufacturer: Exar Corporation
Win Source Part Number: 771556-CLC2000ISO8MT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 510MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 300μV
Family Name: CLC2000
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 1A
SR - Slew Rate: 210 V/μs
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): TS103CS; TS272ACD; TS103CS RL; TS272IDT;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 771556-CLC2000ISO8MTR | 1016-2017-2-ND | CLC2000ISO8MTR | CLC2000ISO8MTR | CLC2000ISO8MTR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2000ISO8MTR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 7 milliamps | 6.75 milliamps | 6.75 milliamps | 6.75 milliamps | |
| VOS | 0.3000 millivolts | 0.3000 millivolts | |||
| IBIAS | 10 µA | 10 µA | |||
| Slew Rate | 210 V/µs | 210 V/µs | 210 V/µs | 2.10E-4 V/µs | |
| Bandwidth | 510 MHz | 510 MHz | 510 MHz |