MaxLinear, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1606IST5 CLC1606IST5

Description
Manufacturer: Exar Corporation Win Source Part Number: 752637-CLC1606IST5 Manufacturer Homepage: www.exar.com Reference case: SOT23-5 Reference Date Code: 0818+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 752637-CLC1606IST5 Manufacturer Homepage: www.exar.com Reference case: SOT23-5 Reference Date Code: 0818+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1606IST5 - 752637-CLC1606IST5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1606IST5
752637-CLC1606IST5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1606IST5 752637-CLC1606IST5
Manufacturer: Exar Corporation Win Source Part Number: 752637-CLC1606IST5 Manufacturer Homepage: www.exar.com Reference case: SOT23-5 Reference Date Code: 0818+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 752637-CLC1606IST5
Manufacturer Homepage: www.exar.com
Reference case: SOT23-5
Reference Date Code: 0818+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
SOT23 Operational Amplifier IC - 687-CLC1606IST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Operational Amplifier IC
687-CLC1606IST5
SOT23 Operational Amplifier IC 687-CLC1606IST5
IC OPAMP CFA 1 CIRCUIT SOT23-5 / Current Feedback Amplifier 1 Circuit SOT-23-5 Product overview: CLC1606IST5 from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1606IST5 can be used for catalog matching and distributor lookup.

IC OPAMP CFA 1 CIRCUIT SOT23-5 / Current Feedback Amplifier 1 Circuit SOT-23-5 Product overview: CLC1606IST5 from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1606IST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC1606IST5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC1606IST5
Instrumentation, OP Amps, Buffer Amps CLC1606IST5
Current Feedback Amplifier 1 Circuit SOT-23-5

Current Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1606IST5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC1606IST5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC1606IST5
IC OPAMP CFA 1 CIRCUIT SOT23-5

IC OPAMP CFA 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 752637-CLC1606IST5 687-CLC1606IST5 CLC1606IST5 CLC1606IST5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1606IST5 SOT23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 3300 V/µs 3300 V/µs
Bandwidth 1300 MHz 1300 MHz 1300 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SOT; SC-74A, SOT-753
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers