Manufacturer: MaxLinear, Inc.
Win Source Part Number: 730343-CLC1606ISO8MT
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 1GHz
Supply Current: 6.5mA
Amplifier Type: Current Feedback
Slew Rate: 1500V/μs
Current - Input Bias: 6μA
Current - Output / Channel: 120mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 12V
Current Feedback Amplifier 1 Circuit 8-SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: CLC1606ISO8MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1606ISO8MTR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 8SOIC
IC OPAMP CFA 1 CIRCUIT 8SOIC
Current Feedback Amplifier 1 Circuit 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 730343-CLC1606ISO8MTR | CLC1606ISO8MTR-ND | 687-CLC1606ISO8MTR | CLC1606ISO8MTR | CLC1606ISO8MTR | CLC1606ISO8MTR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1606ISO8MTR | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 4.5 to 12 volts | |||||
| Source Current (IS) | 6.5 milliamps | 6.5 milliamps | 6.5 milliamps | 6.5 milliamps | ||
| IBIAS | 6 µA | 6 µA | ||||
| Slew Rate | 1500 V/µs | 1500 V/µs | 1500 V/µs | 0.0015 V/µs | 1500 V/µs |