MaxLinear, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1605IST5X CLC1605IST5X

Description
Manufacturer: Cadeka Microcircuits LLC. Win Source Part Number: 1161796-CLC1605IST5X Manufacturer Homepage: www.cadeka.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cadeka Microcircuits LLC. Win Source Part Number: 1161796-CLC1605IST5X Manufacturer Homepage: www.cadeka.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1605IST5X - 1161796-CLC1605IST5X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1605IST5X
1161796-CLC1605IST5X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1605IST5X 1161796-CLC1605IST5X
Manufacturer: Cadeka Microcircuits LLC. Win Source Part Number: 1161796-CLC1605IST5X Manufacturer Homepage: www.cadeka.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cadeka Microcircuits LLC.
Win Source Part Number: 1161796-CLC1605IST5X
Manufacturer Homepage: www.cadeka.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, Op Amps, Buffer Amps - 1016-1945-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
1016-1945-2-ND
Instrumentation, Op Amps, Buffer Amps 1016-1945-2-ND
Current Feedback Amplifier 1 Circuit SOT-23-5

Current Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1605IST5X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC1605IST5X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC1605IST5X
IC OPAMP CFA 1 CIRCUIT SOT23-5

IC OPAMP CFA 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC1605IST5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC1605IST5X
Instrumentation, OP Amps, Buffer Amps CLC1605IST5X
Current Feedback Amplifier 1 Circuit SOT-23-5

Current Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC1605IST5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC1605IST5X
Integrated Circuits (ICs) - Linear - Amplifiers CLC1605IST5X
IC OPAMP CFA 1 CIRCUIT SOT23-5

IC OPAMP CFA 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1161796-CLC1605IST5X 1016-1945-2-ND CLC1605IST5X CLC1605IST5X CLC1605IST5X
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1605IST5X Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 12 milliamps 12 milliamps 12 milliamps
Slew Rate 2500 V/µs 2500 V/µs 0.0025 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 -40degC ~ 85degC
Bandwidth 1200 MHz 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - 1014-1222-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.1 V/µs
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8417WBRMZ - Lingto Electronic Limited
Specs
Source Current (IS) 4.1 milliamps
Bandwidth 0.2500 MHz
View Details
Audio Amplifier ICs - 1698193 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 volts
Package Type Vsp
View Details