Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 6-TSOT
Manufacturer: MaxLinear Inc
Win Source Part Number: 915504-CLC1015IST6X
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 6-TSOT
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-TSOT
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
IC VOLTAGE FEEDBACK 1 CIRC 6TSOT
IC VOLTAGE FEEDBACK 1 CIRC 6TSOT
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 6-TSOT
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CLC1015IST6X-ND | 915504-CLC1015IST6X | CLC1015IST6X | CLC1015IST6X | CLC1015IST6X |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1015IST6X | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 4.2 milliamps | 4.2 milliamps | 4.2 milliamps | ||
| Slew Rate | 145 V/µs | 1.45E-4 V/µs | 145 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOT; SOT-23-6 Thin, TSOT-23-6 | SOT; 6-TSOT | -40degC ~ 85degC | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 |