MaxLinear, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1014IST5X CLC1014IST5X

Description
Manufacturer: Cadeka Microcircuits LLC. Win Source Part Number: 1161785-CLC1014IST5X Manufacturer Homepage: www.cadeka.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cadeka Microcircuits LLC. Win Source Part Number: 1161785-CLC1014IST5X Manufacturer Homepage: www.cadeka.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1014IST5X - 1161785-CLC1014IST5X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1014IST5X
1161785-CLC1014IST5X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1014IST5X 1161785-CLC1014IST5X
Manufacturer: Cadeka Microcircuits LLC. Win Source Part Number: 1161785-CLC1014IST5X Manufacturer Homepage: www.cadeka.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cadeka Microcircuits LLC.
Win Source Part Number: 1161785-CLC1014IST5X
Manufacturer Homepage: www.cadeka.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1014IST5X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC1014IST5X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC1014IST5X
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC1014IST5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC1014IST5X
Instrumentation, OP Amps, Buffer Amps CLC1014IST5X
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1161785-CLC1014IST5X CLC1014IST5X CLC1014IST5X
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1014IST5X Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 12 milliamps 12 milliamps
Bandwidth 750 MHz 750 MHz
Standards RoHS
VOS 10 millivolts
IBIAS 3.2 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
8 suppliers
Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
View Details