MaxLinear, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1009IST5X CLC1009IST5X

Description
Manufacturer: Exar Corporation Win Source Part Number: 1029392-CLC1009IST5X Number of Circuits: 1 Output Type: Rail-to-Rail -3db Bandwidth: 18MHz Amplifier Type: Voltage Feedback Slew Rate: 27 V/μs Current - Input Bias: 0.37μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 208μA Channel Output Current: 8.5mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1029392-CLC1009IST5X Number of Circuits: 1 Output Type: Rail-to-Rail -3db Bandwidth: 18MHz Amplifier Type: Voltage Feedback Slew Rate: 27 V/μs Current - Input Bias: 0.37μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 208μA Channel Output Current: 8.5mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1009IST5X - 1029392-CLC1009IST5X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1009IST5X
1029392-CLC1009IST5X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1009IST5X 1029392-CLC1009IST5X
Manufacturer: Exar Corporation Win Source Part Number: 1029392-CLC1009IST5X Number of Circuits: 1 Output Type: Rail-to-Rail -3db Bandwidth: 18MHz Amplifier Type: Voltage Feedback Slew Rate: 27 V/μs Current - Input Bias: 0.37μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 208μA Channel Output Current: 8.5mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1029392-CLC1009IST5X
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 18MHz
Amplifier Type: Voltage Feedback
Slew Rate: 27 V/μs
Current - Input Bias: 0.37μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 208μA
Channel Output Current: 8.5mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1009IST5X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC1009IST5X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC1009IST5X
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC1009IST5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC1009IST5X
Instrumentation, OP Amps, Buffer Amps CLC1009IST5X
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1029392-CLC1009IST5X CLC1009IST5X CLC1009IST5X
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1009IST5X Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.5 to 5.5 volts
Source Current (IS) 0.2080 milliamps 0.2080 milliamps 0.2080 milliamps
VOS 1.5 millivolts 1.5 millivolts
IBIAS 0.3700 µA 0.3700 µA
GBW 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP14
Number of Pins 14
View Details
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3584JM - Lingto Electronic Limited
Specs
Source Current (IS) 6.5 milliamps
View Details