MaxLinear, Inc. SOT23 Operational Amplifier IC CLC1008IST5MTR

Description
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: CLC1008IST5MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1008IST5MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: CLC1008IST5MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1008IST5MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Operational Amplifier IC
687-CLC1008IST5MTR
SOT23 Operational Amplifier IC 687-CLC1008IST5MTR
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: CLC1008IST5MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1008IST5MTR can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: CLC1008IST5MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1008IST5MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1008IST5MTR - 805973-CLC1008IST5MTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1008IST5MTR
805973-CLC1008IST5MTR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1008IST5MTR 805973-CLC1008IST5MTR
Manufacturer: MaxLinear, Inc. Win Source Part Number: 805973-CLC1008IST5MT R Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail -3db Bandwidth: 35MHz Amplifier Type: General Purpose Slew Rate: 50V/μs Gain Bandwidth Product: 33MHz Current - Input Bias: 1.2μA Voltage - Input Offset: 1mV Current - Supply: 505μA Current - Output / Channel: 15mA Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 805973-CLC1008IST5MTR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 35MHz
Amplifier Type: General Purpose
Slew Rate: 50V/μs
Gain Bandwidth Product: 33MHz
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Current - Supply: 505μA
Current - Output / Channel: 15mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now
Instrumentation, Op Amps, Buffer Amps - CLC1008IST5MTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
CLC1008IST5MTR-ND
Instrumentation, Op Amps, Buffer Amps CLC1008IST5MTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC1008IST5MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC1008IST5MTR
Integrated Circuits (ICs) - Linear - Amplifiers CLC1008IST5MTR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1008IST5MTR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC1008IST5MTR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC1008IST5MTR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC1008IST5MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC1008IST5MTR
Instrumentation, OP Amps, Buffer Amps CLC1008IST5MTR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-CLC1008IST5MTR 805973-CLC1008IST5MTR CLC1008IST5MTR-ND CLC1008IST5MTR CLC1008IST5MTR CLC1008IST5MTR
Product Name SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1008IST5MTR Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Slew Rate 50 V/µs 50 V/µs 50 V/µs 5.00E-5 V/µs 50 V/µs
Bandwidth 33 MHz 35 MHz 35 MHz 35 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOT; SC-74A, SOT-753 -40degC ~ 85degC SOT; SC-74A, SOT-753
Features Single-Supply Rail-Rail-Out
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3583JM - Lingto Electronic Limited
Specs
Source Current (IS) 8.5 milliamps
View Details