IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: CLC1008ISO8X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1008ISO8X can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Exar Corporation
Win Source Part Number: 1029391-CLC1008ISO8X
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 35MHz
Amplifier Type: General Purpose
Slew Rate: 50 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 505μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 33MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-CLC1008ISO8X | CLC1008ISO8X-ND | 1029391-CLC1008ISO8X | CLC1008ISO8X | CLC1008ISO8X | CLC1008ISO8X |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1008ISO8X | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 50 V/µs | 50 V/µs | 50 V/µs | 5.00E-5 V/µs | 50 V/µs | |
| Bandwidth | 33 MHz | 33 MHz | 35 MHz | 35 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | -40degC ~ 85degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Features | Rail-Rail-Out |