IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CLC1006IST5MTR | CLC1006IST5MTR | CLC1006IST5MTR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 0.0014 V/µs | 1400 V/µs | |
| Package Type | -40degC ~ 85degC | SOT; SC-74A, SOT-753 | |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Source Current (IS) | 5.5 milliamps | 5.5 milliamps | |
| Bandwidth | 500 MHz | 500 MHz |