Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC Product overview: CLC1006ISO8X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1006ISO8X can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 1029390-CLC1006ISO8X
Number of Circuits: 1
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1400 V/μs
Current - Input Bias: 3.2μA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 4.5 V to 12 V
Operating Supply Current: 5.5mA
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CLC1006ISO8X-ND | 687-CLC1006ISO8X | 1029390-CLC1006ISO8X | CLC1006ISO8X | CLC1006ISO8X | CLC1006ISO8X |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1006ISO8X | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 5.5 milliamps | 5.5 milliamps | 5.5 milliamps | 5.5 milliamps | ||
| Slew Rate | 1400 V/µs | 1400 V/µs | 1400 V/µs | 1400 V/µs | 0.0014 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | -40degC ~ 85degC | ||
| Bandwidth | 500 MHz | 500 MHz | 500 MHz | 500 MHz |