MaxLinear, Inc. +2.7V 5.5V 260MHz Operational Amplifier IC CLC1005IST5MTR

Description
IC OPAMP VFB 1 CIRCUIT 5TSOT / Low Cost, +2.7V to 5.5V, 260MHz Rail-to-Rail Amplifiers Product overview: CLC1005IST5MTR from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +2.7V, 5.5V, 260MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, +2.7V, 5.5V, 260MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1005IST5MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP VFB 1 CIRCUIT 5TSOT / Low Cost, +2.7V to 5.5V, 260MHz Rail-to-Rail Amplifiers Product overview: CLC1005IST5MTR from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +2.7V, 5.5V, 260MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, +2.7V, 5.5V, 260MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1005IST5MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
+2.7V 5.5V 260MHz Operational Amplifier IC - 687-CLC1005IST5MTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
+2.7V 5.5V 260MHz Operational Amplifier IC
687-CLC1005IST5MTR
+2.7V 5.5V 260MHz Operational Amplifier IC 687-CLC1005IST5MTR
IC OPAMP VFB 1 CIRCUIT 5TSOT / Low Cost, +2.7V to 5.5V, 260MHz Rail-to-Rail Amplifiers Product overview: CLC1005IST5MTR from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +2.7V, 5.5V, 260MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, +2.7V, 5.5V, 260MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1005IST5MTR can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT 5TSOT / Low Cost, +2.7V to 5.5V, 260MHz Rail-to-Rail Amplifiers Product overview: CLC1005IST5MTR from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +2.7V, 5.5V, 260MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, +2.7V, 5.5V, 260MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1005IST5MTR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1005IST5MTR - 805972-CLC1005IST5MTR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1005IST5MTR
805972-CLC1005IST5MTR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1005IST5MTR 805972-CLC1005IST5MTR
Manufacturer: MaxLinear, Inc. Win Source Part Number: 805972-CLC1005IST5MT R Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail -3db Bandwidth: 260MHz Amplifier Type: Voltage Feedback Slew Rate: 145V/μs Gain Bandwidth Product: 90MHz Current - Input Bias: 3μA Voltage - Input Offset: 1.4mV Current - Supply: 4.2mA Current - Output / Channel: 55mA Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V Part Status: Obsolete (End Of Life) Supplier Device Package: 5-TSOT Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 805972-CLC1005IST5MTR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 260MHz
Amplifier Type: Voltage Feedback
Slew Rate: 145V/μs
Gain Bandwidth Product: 90MHz
Current - Input Bias: 3μA
Voltage - Input Offset: 1.4mV
Current - Supply: 4.2mA
Current - Output / Channel: 55mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 5-TSOT
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now
Instrumentation, OP Amps, Buffer Amps - CLC1005IST5MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC1005IST5MTR
Instrumentation, OP Amps, Buffer Amps CLC1005IST5MTR
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-5

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC1005IST5MTR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC1005IST5MTR
IC VOLTAGE FEEDBACK 1 CIRC TSOT5

IC VOLTAGE FEEDBACK 1 CIRC TSOT5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-CLC1005IST5MTR 805972-CLC1005IST5MTR CLC1005IST5MTR CLC1005IST5MTR
Product Name +2.7V 5.5V 260MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1005IST5MTR Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 145 V/µs 145 V/µs 145 V/µs
Bandwidth 90 MHz 260 MHz 260 MHz 260 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel SOT; SOT23; SOT-23-5 Thin, TSOT-23-5
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
LM124-SP Quadruple Operational Amplifier - 5962-9950403V9B - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
Op Amps - 2449808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details