MaxLinear, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1005ISO8X CLC1005ISO8X

Description
Manufacturer: Exar Corporation Win Source Part Number: 1029388-CLC1005ISO8X Number of Circuits: 1 Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Amplifier Type: Voltage Feedback Slew Rate: 145 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 1.4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.2mA Channel Output Current: 55mA Gain Bandwidth Product (GBP): 90MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1029388-CLC1005ISO8X Number of Circuits: 1 Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Amplifier Type: Voltage Feedback Slew Rate: 145 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 1.4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.2mA Channel Output Current: 55mA Gain Bandwidth Product (GBP): 90MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1005ISO8X - 1029388-CLC1005ISO8X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1005ISO8X
1029388-CLC1005ISO8X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1005ISO8X 1029388-CLC1005ISO8X
Manufacturer: Exar Corporation Win Source Part Number: 1029388-CLC1005ISO8X Number of Circuits: 1 Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Amplifier Type: Voltage Feedback Slew Rate: 145 V/μs Current - Input Bias: 3μA Voltage - Input Offset: 1.4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.2mA Channel Output Current: 55mA Gain Bandwidth Product (GBP): 90MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1029388-CLC1005ISO8X
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 90MHz
Amplifier Type: Voltage Feedback
Slew Rate: 145 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1.4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.2mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 90MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
90MHZ Operational Amplifier IC - 687-CLC1005ISO8X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90MHZ Operational Amplifier IC
687-CLC1005ISO8X
90MHZ Operational Amplifier IC 687-CLC1005ISO8X
IC OPAMP VFB 90MHZ RRO 8SOIC Product overview: CLC1005ISO8X from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1005ISO8X can be used for catalog matching and distributor lookup.

IC OPAMP VFB 90MHZ RRO 8SOIC Product overview: CLC1005ISO8X from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1005ISO8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1005ISO8X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC1005ISO8X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC1005ISO8X
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC1005ISO8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC1005ISO8X
Instrumentation, OP Amps, Buffer Amps CLC1005ISO8X
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1029388-CLC1005ISO8X 687-CLC1005ISO8X CLC1005ISO8X CLC1005ISO8X
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1005ISO8X 90MHZ Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.5 to 5.5 volts
Source Current (IS) 4.2 milliamps 4.2 milliamps 4.2 milliamps
VOS 1.4 millivolts 1.4 millivolts
IBIAS 3 µA 3 µA
GBW 90 MHz 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1923026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
Instrumentation, Op Amps, Buffer Amps - 1014-1222-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.1 V/µs
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC414AJE-TR13 - 1029412-CLC414AJE-TR13 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 12 volts
Source Current (IS) 10 milliamps
VOS 2 millivolts
View Details
5 suppliers