IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: CLC1003IST5X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1003IST5X can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Exar Corporation
Win Source Part Number: 119815-CLC1003IST5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 25MHz
Amplifier Type: Voltage Feedback
Slew Rate: 12 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V
Operating Supply Current: 2.2mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 35MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-CLC1003IST5X | 1016-1940-2-ND | 119815-CLC1003IST5X | CLC1003IST5X | CLC1003IST5X | CLC1003IST5X |
| Product Name | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1003IST5X | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 12 V/µs | 12 V/µs | 12 V/µs | 1.20E-5 V/µs | 12 V/µs | |
| Bandwidth | 35 MHz | 35 MHz | 25 MHz | 25 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | -40degC ~ 85degC | SOT; SC-74A, SOT-753 | |
| Features | Rail-Rail-Out |