The CLC1003IST5MTR is a high-performance voltage feedback amplifier designed for precision applications. It features a maximum input offset voltage of 1mV and a total harmonic distortion (THD) of 0.00005% at 1kHz, making it suitable for low-distortion requirements. The amplifier has a rail-to-rail input and output, which enhances its dynamic range and simplifies single-supply designs. It operates over a supply voltage range of 2.5V to 12V and is rated for an extended temperature range of -40°C to +125°C. With a gain bandwidth product of 55MHz and a slew rate of 12V/Oºs, the CLC1003 is well-suited for high-speed applications. It also exhibits low input voltage noise of 5.3nV/,àöHz at frequencies above 10kHz. The device is available in a TSOT-5 package and is ROHS compliant, making it a viable option for various applications including active filters, sensor interfaces, and medical instrumentation.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Exar Corporation
Win Source Part Number: 1161779-CLC1003IST5M
Manufacturer Homepage: www.exar.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: CLC1003IST5MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1003IST5MTR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1016-2012-2-ND | 1161779-CLC1003IST5MTR | 687-CLC1003IST5MTR | CLC1003IST5MTR | CLC1003IST5MTR | CLC1003IST5MTR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1003IST5MTR | SOT23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Standards | RoHS | RoHS | RoHS | |||
| Source Current (IS) | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | |||
| Slew Rate | 12 V/µs | 12 V/µs | 12 V/µs | 1.20E-5 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |