MaxLinear, Inc. Instrumentation, Op Amps, Buffer Amps CLC1003ISO8X

Description
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - CLC1003ISO8X-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
CLC1003ISO8X-ND
Instrumentation, Op Amps, Buffer Amps CLC1003ISO8X-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1003ISO8X - 242330-CLC1003ISO8X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1003ISO8X
242330-CLC1003ISO8X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1003ISO8X 242330-CLC1003ISO8X
Manufacturer: Exar Corporation Win Source Part Number: 242330-CLC1003ISO8X Number of Circuits: 1 Output Type: Rail-to-Rail -3db Bandwidth: 25MHz Amplifier Type: Voltage Feedback Slew Rate: 12 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V Operating Supply Current: 2.2mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 55MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 242330-CLC1003ISO8X
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 25MHz
Amplifier Type: Voltage Feedback
Slew Rate: 12 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V
Operating Supply Current: 2.2mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 55MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1003ISO8X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC1003ISO8X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC1003ISO8X
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC1003ISO8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC1003ISO8X
Instrumentation, OP Amps, Buffer Amps CLC1003ISO8X
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC1003ISO8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC1003ISO8X
Integrated Circuits (ICs) - Linear - Amplifiers CLC1003ISO8X
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CLC1003ISO8X-ND 242330-CLC1003ISO8X CLC1003ISO8X CLC1003ISO8X CLC1003ISO8X
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1003ISO8X Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 2.2 milliamps 2.2 milliamps 2.2 milliamps 2.2 milliamps
Slew Rate 12 V/µs 12 V/µs 12 V/µs 1.20E-5 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) -40degC ~ 125degC
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449808P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051208QCA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Operational Amplifier IC - 687-CLC415AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers