MaxLinear, Inc. SOT23 Operational Amplifier IC CLC1002IST6

Description
IC OPAMP VFB 1 CIRCUIT SOT23-6 Product overview: CLC1002IST6 from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1002IST6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP VFB 1 CIRCUIT SOT23-6 Product overview: CLC1002IST6 from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1002IST6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOT23 Operational Amplifier IC - 687-CLC1002IST6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Operational Amplifier IC
687-CLC1002IST6
SOT23 Operational Amplifier IC 687-CLC1002IST6
IC OPAMP VFB 1 CIRCUIT SOT23-6 Product overview: CLC1002IST6 from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1002IST6 can be used for catalog matching and distributor lookup.

IC OPAMP VFB 1 CIRCUIT SOT23-6 Product overview: CLC1002IST6 from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1002IST6 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1002IST6 - 752634-CLC1002IST6 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1002IST6
752634-CLC1002IST6
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1002IST6 752634-CLC1002IST6
Manufacturer: MaxLinear, Inc. Win Source Part Number: 752634-CLC1002IST6 Packaging: Tube Mounting Style: SMD -3db Bandwidth: 290MHz Supply Current: 13mA Amplifier Type: Voltage Feedback Slew Rate: 170V/μs Gain Bandwidth Product: 965MHz Voltage - Input Offset: 500μV Current - Output / Channel: 130mA Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 12V, ±2V ~ 6V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 752634-CLC1002IST6
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 290MHz
Supply Current: 13mA
Amplifier Type: Voltage Feedback
Slew Rate: 170V/μs
Gain Bandwidth Product: 965MHz
Voltage - Input Offset: 500μV
Current - Output / Channel: 130mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 12V, ±2V ~ 6V

Buy Now
Instrumentation, OP Amps, Buffer Amps - CLC1002IST6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC1002IST6
Instrumentation, OP Amps, Buffer Amps CLC1002IST6
Voltage Feedback Amplifier 1 Circuit SOT-23-6

Voltage Feedback Amplifier 1 Circuit SOT-23-6

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1002IST6 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC1002IST6
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC1002IST6
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-CLC1002IST6 752634-CLC1002IST6 CLC1002IST6 CLC1002IST6
Product Name SOT23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1002IST6 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 170 V/µs 170 V/µs 170 V/µs
Bandwidth 965 MHz 290 MHz 290 MHz 290 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SOT; SOT23; SOT-23-6
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U/2K5E4 - 086937-BUF634U/2K5E4 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 36 volts
Source Current (IS) 15 milliamps
VOS 30 millivolts
View Details
2 suppliers
Op Amps - 108230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details