Manufacturer: MaxLinear, Inc.
Win Source Part Number: 801506-CLC1001IST6X
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 284MHz
Amplifier Type: Voltage Feedback
Slew Rate: 410V/μs
Gain Bandwidth Product: 2.1GHz
Current - Input Bias: 30μA
Voltage - Input Offset: 350μV
Current - Supply: 12.5mA
Current - Output / Channel: 130mA
Voltage - Supply, Single/Dual (±): 4V ~ 12V, ±2V ~ 6V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6 Product overview: CLC1001IST6X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1001IST6X can be used for catalog matching and distributor lookup.
IC OPAMP VFB 1 CIRCUIT SOT23-6
Voltage Feedback Amplifier 1 Circuit SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
IC OPAMP VFB 2.1GHZ SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 801506-CLC1001IST6X | 1016-1938-2-ND | 687-CLC1001IST6X | CLC1001IST6X | CLC1001IST6X | CLC1001IST6X | 3417-CLC1001IST6X |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1001IST6X | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP VFB 2.1GHZ SOT23-6 |
| Features | Single-Supply | ||||||
| Source Current (IS) | 12.5 milliamps | 12.5 milliamps | 12.5 milliamps | 12.5 milliamps | |||
| VOS | 0.3500 millivolts | 0.3500 millivolts | |||||
| IBIAS | 30 µA | 30 µA | |||||
| GBW | 2100 MHz | 2100 MHz |