MaxLinear, Inc. Instrumentation, Op Amps, Buffer Amps CLC1001ISO8X

Description
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Request a Quote Datasheet
Description
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - CLC1001ISO8X-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
CLC1001ISO8X-ND
Instrumentation, Op Amps, Buffer Amps CLC1001ISO8X-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1001ISO8X - 1029385-CLC1001ISO8X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1001ISO8X
1029385-CLC1001ISO8X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1001ISO8X 1029385-CLC1001ISO8X
Manufacturer: Exar Corporation Win Source Part Number: 1029385-CLC1001ISO8X Number of Circuits: 1 -3db Bandwidth: 284MHz Amplifier Type: Voltage Feedback Slew Rate: 410 V/μs Current - Input Bias: 30μA Voltage - Input Offset: 350μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 12.5mA Channel Output Current: 130mA Gain Bandwidth Product (GBP): 2.1GHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1029385-CLC1001ISO8X
Number of Circuits: 1
-3db Bandwidth: 284MHz
Amplifier Type: Voltage Feedback
Slew Rate: 410 V/μs
Current - Input Bias: 30μA
Voltage - Input Offset: 350μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 12.5mA
Channel Output Current: 130mA
Gain Bandwidth Product (GBP): 2.1GHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC1001ISO8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC1001ISO8X
Instrumentation, OP Amps, Buffer Amps CLC1001ISO8X
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC1001ISO8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC1001ISO8X
Integrated Circuits (ICs) - Linear - Amplifiers CLC1001ISO8X
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1001ISO8X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC1001ISO8X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC1001ISO8X
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CLC1001ISO8X-ND 1029385-CLC1001ISO8X CLC1001ISO8X CLC1001ISO8X CLC1001ISO8X
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1001ISO8X Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 12.5 milliamps 12.5 milliamps 12.5 milliamps 12.5 milliamps
Slew Rate 410 V/µs 410 V/µs 410 V/µs 4.10E-4 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) -40degC ~ 125degC
Supply Voltage (VS) 4 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2448571P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1721EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers