MaxLinear, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CDK3403CTQ48 CDK3403CTQ48

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 811114-CDK3403CTQ48 Packaging: Tray Type: Video DAC Mounting Style: SMD Sampling Rate (Per Second): 150M Data Interface: Parallel Number of Channels: 3 Resolution (Bits): 8 b Voltage Supply Source: Single Supply Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 811114-CDK3403CTQ48 Packaging: Tray Type: Video DAC Mounting Style: SMD Sampling Rate (Per Second): 150M Data Interface: Parallel Number of Channels: 3 Resolution (Bits): 8 b Voltage Supply Source: Single Supply Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CDK3403CTQ48
811114-CDK3403CTQ48
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CDK3403CTQ48 811114-CDK3403CTQ48
Manufacturer: MaxLinear, Inc. Win Source Part Number: 811114-CDK3403CTQ48 Packaging: Tray Type: Video DAC Mounting Style: SMD Sampling Rate (Per Second): 150M Data Interface: Parallel Number of Channels: 3 Resolution (Bits): 8 b Voltage Supply Source: Single Supply Part Status: Obsolete (End Of Life) Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 811114-CDK3403CTQ48
Packaging: Tray
Type: Video DAC
Mounting Style: SMD
Sampling Rate (Per Second): 150M
Data Interface: Parallel
Number of Channels: 3
Resolution (Bits): 8 b
Voltage Supply Source: Single Supply
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
8-bit 8BIT Digital-to-Analog Converter IC - 768-CDK3403CTQ48 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Digital-to-Analog Converter IC
768-CDK3403CTQ48
8-bit 8BIT Digital-to-Analog Converter IC 768-CDK3403CTQ48
IC VIDEO DAC 8BIT 150M 48TQFP / 8-bit, 100/150MSPS, Triple Video DACs Product overview: CDK3403CTQ48 from Exar is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CDK3403CTQ48 can be used for catalog matching and distributor lookup.

IC VIDEO DAC 8BIT 150M 48TQFP / 8-bit, 100/150MSPS, Triple Video DACs Product overview: CDK3403CTQ48 from Exar is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CDK3403CTQ48 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 811114-CDK3403CTQ48 768-CDK3403CTQ48
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CDK3403CTQ48 8-bit 8BIT Digital-to-Analog Converter IC
Interface Type Parallel; Parallel Parallel
Packing Method Tray Tray
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data