Manufacturer: Exar Corporation
Win Source Part Number: 197914-68C192IV
Packaging: Tray
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 230.4Kbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-LQFP (10x10)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 197914-68C192IV |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - 68C192IV |
| Package Type | Surface Mount; SMD (SMT) |