Maxitrol Company Photoelectric TS114J

Description
DISCHARGE AIR TEMPERATURE SENSOR, 110 TO 160F, USED WITH MIXING TUBE, 4.6 X 5.05 X 3. FREE 2 YEAR RADWELL WARRANTY
Description
DISCHARGE AIR TEMPERATURE SENSOR, 110 TO 160F, USED WITH MIXING TUBE, 4.6 X 5.05 X 3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 18756488 - Radwell International
Willingboro, NJ, United States
Photoelectric
18756488
Photoelectric 18756488
DISCHARGE AIR TEMPERATURE SENSOR, 110 TO 160F, USED WITH MIXING TUBE, 4.6 X 5.05 X 3. FREE 2 YEAR RADWELL WARRANTY

DISCHARGE AIR TEMPERATURE SENSOR, 110 TO 160F, USED WITH MIXING TUBE, 4.6 X 5.05 X 3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 18756488
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2851955 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Power Requirements DC Powered
Length 1.97 inch (50 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Inductive Proximity Sensors - 5000000882-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details