Manufacturer: Maxim Integrated
Win Source Part Number: 707641-MAX9938FELT+T
Series: MAX series
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 60kHz
Supply Current: 1.1μA
Amplifier Type: Current Sense
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Supplier Device Package: 6-μDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-WDFN
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: MAX9938
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.6V ~ 28V
Current Sense Amplifiers 1uA Bump Precision Current Sense Amp
CURRENT SENSE AMP, 125KHZ, UDFN-6; No. of Amplifiers:1 Amplifier; Input Bias Current:0.2µA; Amplifier Case Style:µDFN; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:125kHz; CMRR:130dB RoHS Compliant: Yes
Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | 707641-MAX9938FELT+T | MAX9938FELT+T | 73Y6649 |
Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX9938FELT+T | Current Sense Amplifiers | Current Sense Amp, 125Khz, Udfn-6; No. Of Amplifiers Maxim Integrated/analog Devices |
Features | Single-Supply | ||
Supply Voltage (VS) | 1.6 to 28 volts | ||
Source Current (IS) | 0.0011 milliamps | ||
VOS | 0.1000 millivolts |