Maxim Integrated Micropower, Low-Voltage, UCSP/SC70, Rail-to-Rail I/O Comparators MAX990

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micropower, Low-Voltage, UCSP/SC70, Rail-to-Rail I/O Comparators - MAX990 - Maxim Integrated
San Jose, CA, USA
Micropower, Low-Voltage, UCSP/SC70, Rail-to-Rail I/O Comparators
MAX990
Micropower, Low-Voltage, UCSP/SC70, Rail-to-Rail I/O Comparators MAX990
The MAX985/MAX986/MAX989 /MAX990/MAX993/MAX99 4 single/dual/quad micropower comparators feature low-voltage operation and rail-to-rail inputs and outputs. Their operating voltages range from 2.5V to 5.5V, making them ideal for both 3V and 5V systems. These comparators also operate with ±1.25V to ±2.75V dual supplies. They consume only 11µA of supply current while achieving a 300ns propagation delay. Input bias current is typically 1.0pA, and input offset voltage is typically 0.5mV. Internal hysteresis ensures clean output switching, even with slow-moving input signals. The output stage's unique design limits supply-current surges while switching, virtually eliminating the supply glitches typical of many other comparators. The MAX985/MAX989/MAX993 have a push-pull output stage that sinks as well as sources current. Large internal output drivers allow rail-to-rail output swing with loads up to 8mA. The MAX986/MAX990/MAX994 have an open-drain output stage that can be pulled beyond VCC to 6V (max) above VEE. These open-drain versions are ideal for level translators and bipolar to single-ended converters. The single MAX985 is available in a chip-scale package (UCSP™), significantly reducing the required PC board area. The single MAX985/MAX986 are available in 5-pin SC70 packages and the dual MAX989/MAX990 are available in 8-pin SOT23 packages.

The MAX985/MAX986/MAX989/MAX990/MAX993/MAX994 single/dual/quad micropower comparators feature low-voltage operation and rail-to-rail inputs and outputs. Their operating voltages range from 2.5V to 5.5V, making them ideal for both 3V and 5V systems. These comparators also operate with ±1.25V to ±2.75V dual supplies. They consume only 11µA of supply current while achieving a 300ns propagation delay.
Input bias current is typically 1.0pA, and input offset voltage is typically 0.5mV. Internal hysteresis ensures clean output switching, even with slow-moving input signals.
The output stage's unique design limits supply-current surges while switching, virtually eliminating the supply glitches typical of many other comparators. The MAX985/MAX989/MAX993 have a push-pull output stage that sinks as well as sources current. Large internal output drivers allow rail-to-rail output swing with loads up to 8mA. The MAX986/MAX990/MAX994 have an open-drain output stage that can be pulled beyond VCC to 6V (max) above VEE. These open-drain versions are ideal for level translators and bipolar to single-ended converters.
The single MAX985 is available in a chip-scale package (UCSP™), significantly reducing the required PC board area. The single MAX985/MAX986 are available in 5-pin SC70 packages and the dual MAX989/MAX990 are available in 8-pin SOT23 packages.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category Power Operational Amplifiers
Product Number MAX990
Product Name Micropower, Low-Voltage, UCSP/SC70, Rail-to-Rail I/O Comparators
Standards and Certifications RoHS
Supply Voltage (VS) 2.5 to 5.5 volts
VOS 0.5000 to 5 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3078AT - Rochester Electronics
Specs
Package Type CAN8 TO5
Life Cycle Stage Rochester EOL
View Details
5 suppliers
2 - 18 GHz 20 Watt GaN Amplifier - QPA2966 - Qorvo
Specs
Standards and Certifications RoHS
Operating Range Military
View Details
High-Speed, Single-Supply, Gain of 2, Closed-Loop, Rail-to-Rail Buffers with Enable - MAX4222 - Maxim Integrated
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) -1 to 2 V/V
Bandwidth 230 MHz
View Details