Current Sense Amplifiers iSense + ADC + I2C
CURRENT SENSE AMP, 2.5MHZ, UMAX-10; No. of Amplifiers:1 Amplifier; Input Bias Current:1µA; Amplifier Case Style:µMAX; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:2.5MHz; CMRR:120dB RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | MAX9612AUB+ | 503-MAX9612AUB+ | 73Y6474 |
Product Name | Current Sense Amplifiers | IC AMP COMP 10UMAX | Current Sense Amp, 2.5Mhz, Umax-10; No. Of Amplifiers Maxim Integrated/analog Devices |
Standards and Certifications | RoHS | RoHS |