Analog Comparators 7ns Low-Power Comparator
COMPARATOR, SINGLE, 7NS, SOT-23; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:7ns; Supply Voltage Range:5V to 10V, ± 4.75V to ± 5.25V; Comparator Case Style:SOT-23; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|
Product Category | Operational Amplifiers | Analog Comparators |
Product Number | MAX9203EKA+T | 73Y6385 |
Product Name | Analog Comparators | Comparator, Single, 7Ns, Sot-23; Comparator Type Maxim Integrated/analog Devices |
RoHS Compliant | RoHS |