Maxim Integrated 308MHz/315MHz/418MHz/433.92MHz Low-Power, FSK Superheterodyne Receiver MAX7042

Datasheet

Suppliers

Company
Product
Description
Supplier Links
308MHz/315MHz/418MHz/433.92MHz Low-Power, FSK Superheterodyne Receiver - MAX7042 - Maxim Integrated
San Jose, CA, USA
308MHz/315MHz/418MHz/433.92MHz Low-Power, FSK Superheterodyne Receiver
MAX7042
308MHz/315MHz/418MHz/433.92MHz Low-Power, FSK Superheterodyne Receiver MAX7042
The MAX7042 fully integrated, low-power, CMOS superheterodyne RF receiver is designed to receive frequency-shift-keye d (FSK) data at rates up to 66kbps nonreturn-to-zero (NRZ) (33kbps Manchester). The MAX7042 requires only a few external components to realize a complete wireless RF receiver at 308, 315, 418, and 433.92MHz. The MAX7042 includes all the active components required in a superheterodyne receiver including a low-noise amplifier (LNA), an image-rejection (IR) mixer, a fully integrated phase-locked loop (PLL), local oscillator (LO), 10.7MHz IF limiting amplifier with received-signal-stre ngth indicator (RSSI), low-noise FM demodulator, and a 3V regulator. Differential peak-detecting data demodulators are included for baseband data recovery. The MAX7042 is available in a 32-pin TQFN and is specified over the automotive -40°C to +125°C temperature range.

The MAX7042 fully integrated, low-power, CMOS superheterodyne RF receiver is designed to receive frequency-shift-keyed (FSK) data at rates up to 66kbps nonreturn-to-zero (NRZ) (33kbps Manchester). The MAX7042 requires only a few external components to realize a complete wireless RF receiver at 308, 315, 418, and 433.92MHz.
The MAX7042 includes all the active components required in a superheterodyne receiver including a low-noise amplifier (LNA), an image-rejection (IR) mixer, a fully integrated phase-locked loop (PLL), local oscillator (LO), 10.7MHz IF limiting amplifier with received-signal-strength indicator (RSSI), low-noise FM demodulator, and a 3V regulator. Differential peak-detecting data demodulators are included for baseband data recovery.
The MAX7042 is available in a 32-pin TQFN and is specified over the automotive -40°C to +125°C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category RF Receivers
Product Number MAX7042
Product Name 308MHz/315MHz/418MHz/433.92MHz Low-Power, FSK Superheterodyne Receiver
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - DS78C120J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
 - 5324395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Receiver
RF Modulation Frequency Shift Key; FSK
Operating Frequency 868 to 915 MHz
View Details
Telemetry Receiver - ETR-09E2D-20 - Emhiser Research, Inc.
Specs
Device Type Receiver
Applications Military / Defense
Package Type Mounting Holes
View Details
Multiband, Multimode RF-to-Bits Femto-Basestation Radio Receiver - MAX2557 - Maxim Integrated
Specs
Package Type Surface Mount
Supply Current 65 mA
View Details