Maxim Integrated 300mA LDO Linear Regulators with Internal Microprocessor Reset Circuit MAX6471

Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA LDO Linear Regulators with Internal Microprocessor Reset Circuit - MAX6471 - Maxim Integrated
San Jose, CA, USA
300mA LDO Linear Regulators with Internal Microprocessor Reset Circuit
MAX6471
300mA LDO Linear Regulators with Internal Microprocessor Reset Circuit MAX6471
The MAX6469–MAX6484 are low-dropout linear regulators with a fully integrated microprocessor reset circuit. Each is available with preset output voltages from +1.5V to +3.3V in 100mV increments and delivers up to 300mA of load current. These devices consume only 82µA of supply current. The low supply current, low dropout voltage, and integrated reset functionality make these devices ideal for battery-powered portable equipment. The MAX6469–MAX6484 include a reset output that indicates when the regulator output drops below standard microprocessor supply tolerances (-7.5% or -12.5% of nominal output voltage). This eliminates the need for an external microprocessor supervisor, while ensuring that supply voltages and clock oscillators have stabilized before processor activity is enabled. Push-pull and open-drain active-low reset outputs are available, with reset timeout periods of 2.5ms, 20ms, 150ms, or 1200ms (min). The MAX6469/MAX6470/MAX6 473–MAX6478/MAX6481– MAX6484 also have a shutdown feature that reduces the supply current to 0.1µA (typ). The MAX6471-MAX6474/MAX6 479–MAX6482 offer a manual reset input to assert a microprocessor reset while the regulator output is within specification. The MAX6475/MAX6476/MAX6 483/MAX6484 feature a remote feedback sense pin for use with an external NPN transistor for higher-current applications. The MAX6469–MAX6476 are available in 6-pin SOT23 and 8-pin TDFN packages. The MAX6477–MAX6484 are available in a 3 × 3 chip-scale package (UCSP™). All devices are specified for operation from -40°C to +85°C.

The MAX6469–MAX6484 are low-dropout linear regulators with a fully integrated microprocessor reset circuit. Each is available with preset output voltages from +1.5V to +3.3V in 100mV increments and delivers up to 300mA of load current. These devices consume only 82µA of supply current. The low supply current, low dropout voltage, and integrated reset functionality make these devices ideal for battery-powered portable equipment.
The MAX6469–MAX6484 include a reset output that indicates when the regulator output drops below standard microprocessor supply tolerances (-7.5% or -12.5% of nominal output voltage). This eliminates the need for an external microprocessor supervisor, while ensuring that supply voltages and clock oscillators have stabilized before processor activity is enabled. Push-pull and open-drain active-low reset outputs are available, with reset timeout periods of 2.5ms, 20ms, 150ms, or 1200ms (min).
The MAX6469/MAX6470/MAX6473–MAX6478/MAX6481–MAX6484 also have a shutdown feature that reduces the supply current to 0.1µA (typ). The MAX6471-MAX6474/MAX6479–MAX6482 offer a manual reset input to assert a microprocessor reset while the regulator output is within specification. The MAX6475/MAX6476/MAX6483/MAX6484 feature a remote feedback sense pin for use with an external NPN transistor for higher-current applications. The MAX6469–MAX6476 are available in 6-pin SOT23 and 8-pin TDFN packages. The MAX6477–MAX6484 are available in a 3 × 3 chip-scale package (UCSP™). All devices are specified for operation from -40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Maxim Integrated
Product Category IC Linear Voltage Regulators
Product Number MAX6471
Product Name 300mA LDO Linear Regulators with Internal Microprocessor Reset Circuit
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Step-Down Regulator with Auto-Bypass LDO for Multi-Band/Mode RF Power Amplifiers - SKY87000-13 - Skyworks Solutions, Inc.
Specs
Regulator Type Low Dropout
Package Type Other; WLCSP, 9-bump
Output Voltage 0.4000 to 4.25 volts
View Details
LM22671-Q1 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
6 suppliers
Universal Serial Bus (USB) - USB-C Power Delivery Controllers - EZ-PD™ CCG4 Two-Port USB-C & PD - CYPD4236-40LQXIT - CYPD4236-40LQXIT - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-40
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 78M05MFK - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CLCC20
View Details